Comchip Technology Corporation Single Diodes CURB206-G

Description
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CURB206-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CURB206-G-ND
Single Diodes CURB206-G-ND
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CURB206-G - 1030838-CURB206-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CURB206-G
1030838-CURB206-G
Diodes, Rectifiers - Single - CURB206-G 1030838-CURB206-G
Manufacturer: Comchip Technology Win Source Part Number: 1030838-CURB206-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030838-CURB206-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CURB206-G
Rectifiers CURB206-G
Rectifiers RECTIFIER 2A 800V

Rectifiers RECTIFIER 2A 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number CURB206-G-ND 1030838-CURB206-G CURB206-G
Product Name Single Diodes Diodes, Rectifiers - Single - CURB206-G Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.7 volts
VR 800 volts
Unlock Full Specs
to access all available technical data