Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 1030835-CURB203-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Rectifiers ULTR FAST REC RECTFR 2A, 200V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 641-1189-6-ND | 1030835-CURB203-G | CURB203-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CURB203-G | Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | ||
| VF | 1 volts | ||
| VR | 200 volts |