Comchip Technology Corporation Diodes, Rectifiers - Single - CURB201-G CURB201-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030833-CURB201-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030833-CURB201-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CURB201-G - 1030833-CURB201-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CURB201-G
1030833-CURB201-G
Diodes, Rectifiers - Single - CURB201-G 1030833-CURB201-G
Manufacturer: Comchip Technology Win Source Part Number: 1030833-CURB201-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030833-CURB201-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - CURB201-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CURB201-G-ND
Single Diodes CURB201-G-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CURB201-G
Rectifiers CURB201-G
Rectifiers VR=50V, IO=2A

Rectifiers VR=50V, IO=2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 1030833-CURB201-G CURB201-G-ND CURB201-G
Product Name Diodes, Rectifiers - Single - CURB201-G Single Diodes Rectifiers
Diode Type Standard
VF 1 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
High-speed switching double diode - BAV70W/SNX - Nexperia B.V.
Specs
Diode Applications Switching
VF 1000 to 1 volts
IF 175 mA
View Details
2 suppliers
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers