Comchip Technology Corporation Single Diodes CURA104-G

Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1187-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1187-1-ND
Single Diodes 641-1187-1-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1187-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1187-2-ND
Single Diodes 641-1187-2-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1187-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1187-6-ND
Single Diodes 641-1187-6-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CURA104-G - 1030831-CURA104-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CURA104-G
1030831-CURA104-G
Diodes, Rectifiers - Single - CURA104-G 1030831-CURA104-G
Manufacturer: Comchip Technology Win Source Part Number: 1030831-CURA104-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030831-CURA104-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-CURA104-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-CURA104-G
400V 1A Diode and Rectifier 280-CURA104-G
ULTRAFAST SMA 400V 1A 50NS 150C Product overview: CURA104-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CURA104-G can be used for catalog matching and distributor lookup.

ULTRAFAST SMA 400V 1A 50NS 150C Product overview: CURA104-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CURA104-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CURA104-G
Rectifiers CURA104-G
Rectifiers ULTR FAST REC RECTFR 1A, 400V

Rectifiers ULTR FAST REC RECTFR 1A, 400V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 641-1187-1-ND 1030831-CURA104-G 280-CURA104-G CURA104-G
Product Name Single Diodes Diodes, Rectifiers - Single - CURA104-G 400V 1A Diode and Rectifier Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Diode Type Standard
VF 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data