Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE STANDARD 200V 1A DO214AC
DIODE STANDARD 200V 1A DO214AC
Manufacturer: Comchip Technology
Win Source Part Number: 100983-CURA103-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Commercial
Quantity per package: 5k pcs
Rectifiers ULTR FAST REC RECTFR 1A, 200V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 641-1186-2-ND | 100983-CURA103-G | CURA103-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CURA103-G | Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | ||
| VF | 1 volts | ||
| VR | 200 volts |