Manufacturer: Comchip Technology
Win Source Part Number: 1030793-CTES035V0-G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
10V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5VWM 10VC SOT23-3 Product overview: CTES035V0-G from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CTES035V0-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030793-CTES035V0-G | 641-1461-2-ND | 144-CTES035V0-G |
| Product Name | TVS - TVS - Diodes - CTES035V0-G | TVS Diodes | SOT23 TVS Protection Diode |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| VWM | 5 volts | ||
| IPPM | 17 amps | ||
| VC | 10 volts | 10 volts | |
| VBR | 6 volts | 6 volts |