Manufacturer: Comchip Technology
Win Source Part Number: 867427-CTES0324V-G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 867427-CTES0324V-G |
| Product Name | TVS - TVS - Diodes - CTES0324V-G |
| Package | SOT23; SOT-23-3 |