Manufacturer: Comchip Technology
Win Source Part Number: 1030791-CTES0312V-G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
20V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030791-CTES0312V-G | 641-1206-2-ND |
| Product Name | TVS - TVS - Diodes - CTES0312V-G | TVS Diodes |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VWM | 12 volts | |
| IPPM | 12 amps | |
| VC | 20 volts | 20 volts |
| VBR | 13.3 volts | 13.3 volts |