43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1204-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 |
| Peak Pulse Power | 300 watts |
| VC | 43 volts |