Manufacturer: Comchip Technology
Win Source Part Number: 1163642-CTAN1424V-G
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: CTAN1424V
Categories: Circuit Protection
Minimum Breakdown Voltage: 26.7V
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 14-SOIC
Maximum Clamping Voltage: 43V
Introduction Date: September 05, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1163642-CTAN1424V-G | 641-1090-2-ND |
| Product Name | TVS - TVS - Diodes - CTAN1424V-G | TVS Diodes |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 43 volts | 43 volts |
| VBR | 26.7 volts | 26.7 volts |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |