Manufacturer: Comchip Technology
Win Source Part Number: 1030739-CSRV065V0P
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 85°C (TJ)
Case / Package: SC-70-6
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9V
Peak Pulse Current(Ippm): 6.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6L (SOT-363)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030739-CSRV065V0P | 641-1305-2-ND |
| Product Name | TVS - TVS - Diodes - CSRV065V0P | TVS Diodes |
| Package | SC-70-6 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| VWM | 5 volts | |
| IPPM | 6.5 amps | |
| VC | 9 volts | 9 volts |