Manufacturer: Comchip Technology
Win Source Part Number: 1030738-CSRS065V0-G
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V (Max)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision
Quantity per package: 3k pcs
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030738-CSRS065V0-G | 641-1222-2-ND |
| Product Name | TVS - TVS - Diodes - CSRS065V0-G | TVS Diodes |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| VWM | 5 volts | |
| CT | 5 pF |