9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer: Comchip Technology
Win Source Part Number: 1163588-CSRS045V0P
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 85°C (TJ)
Package: TO-253-4, TO-253AA
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power Line Protection: Yes
Family Name: CSRS045V0P
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.2V
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: SOT-143
Maximum Clamping Voltage: 9V
Alternative Parts (Cross-Reference): SR05.TC; PSR05; PSR05-LF-T13;
Introduction Date: June 09, 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TVS DIODE 5VWM 9VC SOT143
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1304-2-ND | 1163588-CSRS045V0P | 186-CSRS045V0P |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CSRS045V0P | TVS DIODE 5VWM 9VC SOT143 |
| Configuration | Single | ||
| Package | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |
| VC | 9 volts | 9 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |
| IFSM | 6 amps |