TVS DIODE 5VWM 9VC SOT143 Product overview: CSRS045V0P-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CSRS045V0P-HF can be used for catalog matching and distributor lookup.
9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer: Comchip Technology
Win Source Part Number: 1030737-CSRS045V0P-H
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 9V
Peak Pulse Current(Ippm): 6A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CSRS045V0P-HF | CSRS045V0P-HF-ND | 1030737-CSRS045V0P-HF |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CSRS045V0P-HF |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; SOT-143 |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| VC | 9 volts | 9 volts |