Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SPB
Win Source Part Number: 1367992-CSPB40M-HF
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Super Planar™
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD
Supplier Device Package: 4-SPB
Base Product Number: CSPB40
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 4 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 641-CSPB40M-HFTR-ND | 1367992-CSPB40M-HF |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| Package | 4-SMD, Flat Leads | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |