Manufacturer: Comchip Technology
Win Source Part Number: 1030715-CSFB204-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 400V 2A DO214AA Product overview: CSFB204-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSFB204-G can be used for catalog matching and distributor lookup.
Rectifiers SUP FAST REC RECTFR 2A, 400V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1030715-CSFB204-G | 641-1181-2-ND | 280-CSFB204-G | CSFB204-G |
| Product Name | Diodes, Rectifiers - Single - CSFB204-G | Single Diodes | 400V 2A Diode and Rectifier | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | |||
| VR | 400 volts | |||
| IR | 0.0050 mA |