Comchip Technology Corporation Single Diodes CSFB202-G

Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CSFB202-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CSFB202-G-ND
Single Diodes CSFB202-G-ND
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
100V 2A Diode and Rectifier - 280-CSFB202-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-CSFB202-G
100V 2A Diode and Rectifier 280-CSFB202-G
DIODE GEN PURP 100V 2A DO214AA Product overview: CSFB202-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSFB202-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO214AA Product overview: CSFB202-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSFB202-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CSFB202-G - 1030713-CSFB202-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSFB202-G
1030713-CSFB202-G
Diodes, Rectifiers - Single - CSFB202-G 1030713-CSFB202-G
Manufacturer: Comchip Technology Win Source Part Number: 1030713-CSFB202-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030713-CSFB202-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CSFB202-G
Rectifiers CSFB202-G
Rectifiers VR=100V, IO=2A

Rectifiers VR=100V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number CSFB202-G-ND 280-CSFB202-G 1030713-CSFB202-G CSFB202-G
Product Name Single Diodes 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - CSFB202-G Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AA-2
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data