Manufacturer: Comchip Technology
Win Source Part Number: 1030710-CSFA104-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Rectifiers SUP FAST REC RECTFR 1A, 400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1030710-CSFA104-G | 641-1178-2-ND | CSFA104-G |
| Product Name | Diodes, Rectifiers - Single - CSFA104-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.25 volts | ||
| VR | 400 volts | ||
| IR | 0.0050 mA |