Comchip Technology Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CPDZC5V0C-HF

Description
Win Source Part Number: 1362397-CPDZC5V0C-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201/DFN0603 Base Product Number: CPDZC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 15V Current - Peak Pulse (10/1000µs): 2A (8/20µs) Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362397-CPDZC5V0C-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201/DFN0603 Base Product Number: CPDZC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 15V Current - Peak Pulse (10/1000µs): 2A (8/20µs) Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362397-CPDZC5V0C-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362397-CPDZC5V0C-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362397-CPDZC5V0C-HF
Win Source Part Number: 1362397-CPDZC5V0C-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201/DFN0603 Base Product Number: CPDZC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 15V Current - Peak Pulse (10/1000µs): 2A (8/20µs) Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz

Win Source Part Number: 1362397-CPDZC5V0C-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201/DFN0603
Base Product Number: CPDZC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Power - Peak Pulse: 30W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz

Buy Now Datasheet
TVS Protection Diode - 144-CPDZC5V0C-HF - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-CPDZC5V0C-HF
TVS Protection Diode 144-CPDZC5V0C-HF
TVS DIODE 5VWM 15VC 0201/DFN0603 Product overview: CPDZC5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDZC5V0C-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC 0201/DFN0603 Product overview: CPDZC5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDZC5V0C-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362397-CPDZC5V0C-HF 144-CPDZC5V0C-HF
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode
Package 0201 (0603 Metric) Tape & Reel (TR)
Peak Pulse Power 30 watts 30 watts
VC 15 volts
VBR 5.5 volts
Unlock Full Specs
to access all available technical data