25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDZC3V3A-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 100 watts |
| VC | 25 volts |