Manufacturer: Comchip Technology
Win Source Part Number: 1030132-CPDZ9V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 14pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0201/DFN0603
STAND-OFF Voltage (Vwm): 9V (Max)
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 17.5V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 35W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
17.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030132-CPDZ9V0U-HF | 641-1484-2-ND |
| Product Name | TVS - TVS - Diodes - CPDZ9V0U-HF | TVS Diodes |
| Package | 0201/DFN0603 | 0201 (0603 Metric) |
| VWM | 9 volts | |
| IPPM | 2 amps | |
| VC | 17.5 volts | 17.5 volts |
| VBR | 10 volts | 10 volts |