Comchip Technology Corporation TVS - TVS - Diodes - CPDZ5V0P-HF CPDZ5V0P-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030131-CPDZ5V0P-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.9pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 80W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030131-CPDZ5V0P-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.9pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 80W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDZ5V0P-HF - 1030131-CPDZ5V0P-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDZ5V0P-HF
1030131-CPDZ5V0P-HF
TVS - TVS - Diodes - CPDZ5V0P-HF 1030131-CPDZ5V0P-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030131-CPDZ5V0P-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.9pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 80W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030131-CPDZ5V0P-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0201/DFN0603
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1030131-CPDZ5V0P-HF
Product Name TVS - TVS - Diodes - CPDZ5V0P-HF
Package 0201/DFN0603
VWM 5 volts
IPPM 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB11AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - SMS24T1 - 934427-SMS24T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1791121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details