Comchip Technology Corporation TVS - TVS - Diodes - CPDZ5V0C-HF CPDZ5V0C-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030130-CPDZ5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030130-CPDZ5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDZ5V0C-HF - 1030130-CPDZ5V0C-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDZ5V0C-HF
1030130-CPDZ5V0C-HF
TVS - TVS - Diodes - CPDZ5V0C-HF 1030130-CPDZ5V0C-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030130-CPDZ5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0201/DFN0603 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030130-CPDZ5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0201/DFN0603
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
TVS Protection Diode - 144-CPDZ5V0C-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDZ5V0C-HF
TVS Protection Diode 144-CPDZ5V0C-HF
TVS DIODE 5VWM 15VC 0201/DFN0603 Product overview: CPDZ5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDZ5V0C-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC 0201/DFN0603 Product overview: CPDZ5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDZ5V0C-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 641-1527-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1527-2-ND
TVS Diodes 641-1527-2-ND
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - 641-1527-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1527-6-ND
TVS Diodes 641-1527-6-ND
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - 641-1527-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1527-1-ND
TVS Diodes 641-1527-1-ND
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1030130-CPDZ5V0C-HF 144-CPDZ5V0C-HF 641-1527-2-ND
Product Name TVS - TVS - Diodes - CPDZ5V0C-HF TVS Protection Diode TVS Diodes
Package 0201/DFN0603 Tape & Reel (TR) 0201 (0603 Metric)
VWM 5 volts
IPPM 2 amps
VC 15 volts 15 volts
VBR 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data