10.6V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
10.6V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
10.6V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Manufacturer: Comchip Technology
Win Source Part Number: 1030129-CPDZ3V3U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 0201/DFN0603
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.7V
Max Clamping Voltage: 10.6V
Peak Pulse Current(Ippm): 6.5A (8/20μs)
Power Dissipation - Pd: 70W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1483-1-ND | 1030129-CPDZ3V3U-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDZ3V3U-HF |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201/DFN0603 |
| Peak Pulse Power | 70 watts | |
| VC | 10.6 volts | 10.6 volts |
| VBR | 5.7 volts | 5.7 volts |