12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 01005
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 01005
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 01005
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDWL5V0-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 01005 (0402 Metric) |
| Peak Pulse Power | 60 watts |
| VC | 12 volts |