14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDW5V0UHT-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123 |
| Peak Pulse Power | 840 watts |
| VC | 14 volts |