Comchip Technology Corporation TVS - TVS - Diodes - CPDVR7V0-HF CPDVR7V0-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 903245-CPDVR7V0-HF Operating Temperature Range: 150°C (TJ) Features: 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount WBFBP-02C-A Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CPDVR7 Categories: Circuit Protection Case / Package: WBFBP-02C-A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 903245-CPDVR7V0-HF Operating Temperature Range: 150°C (TJ) Features: 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount WBFBP-02C-A Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CPDVR7 Categories: Circuit Protection Case / Package: WBFBP-02C-A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDVR7V0-HF - 903245-CPDVR7V0-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDVR7V0-HF
903245-CPDVR7V0-HF
TVS - TVS - Diodes - CPDVR7V0-HF 903245-CPDVR7V0-HF
Manufacturer: Comchip Technology Win Source Part Number: 903245-CPDVR7V0-HF Operating Temperature Range: 150°C (TJ) Features: 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount WBFBP-02C-A Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CPDVR7 Categories: Circuit Protection Case / Package: WBFBP-02C-A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 903245-CPDVR7V0-HF
Operating Temperature Range: 150°C (TJ)
Features: 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount WBFBP-02C-A
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPDVR7
Categories: Circuit Protection
Case / Package: WBFBP-02C-A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-CPDVR7V0-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDVR7V0-HF
TVS Protection Diode 144-CPDVR7V0-HF
TVS DIODE 7VWM 17VC WBFBP-02C-A Product overview: CPDVR7V0-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDVR7V0-HF can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 17VC WBFBP-02C-A Product overview: CPDVR7V0-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDVR7V0-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 903245-CPDVR7V0-HF 144-CPDVR7V0-HF
Product Name TVS - TVS - Diodes - CPDVR7V0-HF TVS Protection Diode
Package WBFBP-02C-A Tape & Reel (TR)
Unlock Full Specs
to access all available technical data