15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8 Product overview: CPDVR105V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDVR105V0USP-HF
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1767-2-ND | 144-CPDVR105V0USP-HF |
| Product Name | TVS Diodes | TVS Protection Diode |
| Configuration | Single | Single |
| Package | 10-UFDFN | Tape & Reel (TR) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 15 volts |