20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
Manufacturer: Comchip Technology
Win Source Part Number: 867104-CPDVR105V0U-H
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
Package: Reel - TR
Package: 10-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DFN2510-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 641-1926-6, 641-1926-1, 641-1926-2
TVS DIODE 5VWM 20VC DFN2510-10 Product overview: CPDVR105V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDVR105V0U-HF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1926-2-ND | 867104-CPDVR105V0U-HF | 144-CPDVR105V0U-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDVR105V0U-HF | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | 10-UFDFN | DFN2510-10 | Tape & Reel (TR) |
| Peak Pulse Power | 100 watts | 100 watts | |
| VC | 20 volts |