Manufacturer: Comchip Technology
Win Source Part Number: 1030128-CPDVR085V0C-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Case / Package: SOT-383F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Clamp Ipp Tvs Diode Surface Mount SOT-383F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030128-CPDVR085V0C-HF | CPDVR085V0C-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDVR085V0C-HF | TVS Diodes |
| Package | SOT-383F | SOT-383F |