8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-383F
TVS DIODE 3.3VWM 8VC SOT383F
TVS DIODE 3.3VWM 8VC SOT383F
TVS DIODE 3.3VWM 8VC SOT383
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDVR083V3UATR-ND | 186-CPDVR083V3UA |
| Product Name | TVS Diodes | TVS DIODE 3.3VWM 8VC SOT383 |
| Configuration | Single | |
| Package | SOT-383F | SOT-383F |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 8 volts | 8 volts |