8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-383F
Manufacturer: Comchip Technology
Win Source Part Number: 1030127-CPDVR083V3UA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-383F
STAND-OFF Voltage (Vwm): 3.3V (Max)
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDVR083V3UA-HF-ND | 1030127-CPDVR083V3UA-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDVR083V3UA-HF |
| Configuration | Single | |
| Package | SOT-383F | SOT-383F |
| Peak Pulse Power | 40 watts | |
| VC | 8 volts | 8 volts |
| IFSM | 5 amps |