Manufacturer: Comchip Technology
Win Source Part Number: 1162917-CPDVR083V3U
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-383F
TVS DIODE 3.3VWM 8VC SOT383F Product overview: CPDVR083V3U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDVR083V3U can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162917-CPDVR083V3U | 641-1400-2-ND | 144-CPDVR083V3U |
| Product Name | TVS - TVS - Diodes - CPDVR083V3U | TVS Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SOT-383F | Tape & Reel (TR) | |
| Peak Pulse Power | 40 watts | 40 watts |