Comchip Technology Corporation TVS Protection Diode CPDV6-5V0U-HF

Description
TVS DIODE 5VWM 10VC SOT363 Product overview: CPDV6-5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV6-5V0U-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 10VC SOT363 Product overview: CPDV6-5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV6-5V0U-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-CPDV6-5V0U-HF
TVS Protection Diode 144-CPDV6-5V0U-HF
TVS DIODE 5VWM 10VC SOT363 Product overview: CPDV6-5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV6-5V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 10VC SOT363 Product overview: CPDV6-5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV6-5V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDV6-5V0U-HF - 1030125-CPDV6-5V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDV6-5V0U-HF
1030125-CPDV6-5V0U-HF
TVS - TVS - Diodes - CPDV6-5V0U-HF 1030125-CPDV6-5V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030125-CPDV6-5V0U-H F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Categories: Circuit Protection Status: Active Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 80W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030125-CPDV6-5V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Categories: Circuit Protection
Status: Active
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Diodes - CPDV6-5V0U-HF-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CPDV6-5V0U-HF 1030125-CPDV6-5V0U-HF CPDV6-5V0U-HF-ND
Product Name TVS Protection Diode TVS - TVS - Diodes - CPDV6-5V0U-HF TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
Peak Pulse Power 80 watts 80 watts
VWM 5 volts
Unlock Full Specs
to access all available technical data