The CPDV5V0-HF is a surface mount transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a reverse standoff voltage of 5V and a breakdown voltage of a minimum of 6V. The device can handle a peak pulse current of 18A with a power rating of 350W, making it suitable for protecting sensitive electronic components from voltage spikes. This TVS diode is compliant with IEC standards for electrostatic discharge (ESD), with ratings of ±15kV (air) and ±8kV (contact), as well as 40A for electrical fast transients (EFT) and 12A for lightning surge protection. It operates effectively within a temperature range of -55°C to +150°C and has a low clamping voltage, ensuring minimal disruption to the circuit during transient events. The CPDV5V0-HF is packaged in a SOD-323 case and is available in tape and reel format for automated assembly processes. Its low leakage current and fast response time of less than 1ns enhance its reliability in protecting one bidirectional I/O line. This product is suitable for general-purpose applications requiring robust transient voltage protection.
TVS DIODE 5VWM 20VC SOD323 Product overview: CPDV5V0-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV5V0-HF can be used for catalog matching and distributor lookup.
20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1362393-CPDV5V0-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: CPDV5V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 20V
Current - Peak Pulse (10/1000µs): 18A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDV5V0-HF | 641-CPDV5V0-HFTR-ND | 1362393-CPDV5V0-HF |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |