10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
Manufacturer: Comchip Technology
Win Source Part Number: 1030123-CPDV5-5V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Case / Package: SOT-353
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5VWM 10VC SOT353 Product overview: CPDV5-5V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV5-5V0U can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1301-2-ND | 1030123-CPDV5-5V0U | 144-CPDV5-5V0U |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDV5-5V0U | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; SOT-353 | Tape & Reel (TR) |
| Peak Pulse Power | 80 watts | 80 watts | |
| VC | 10 volts | 10 volts | |
| VBR | 6.1 volts | 6.1 volts |