TVS DIODE 3.3VWM 8VC SOT353
TVS DIODE 3.3VWM 8VC SOT353
TVS DIODE 3.3VWM 8VC SOT353
ESD Suppressor Diode TVS Uni-Dir 3.3V 8Vc 5-Pin SOT-353 T/R Product overview: CPDV5-3V3UP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV5-3V3UP-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1162914-CPDV5-3V3UP-
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
SOT-353 Electrostatic and Surge Protection (TVS/ESD) ROHS
Schottky Diodes & Rectifiers 3.3V UNI-DIRECTION ESD PROTECTION DIODE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Schottky Diodes |
| Product Number | 641-CPDV5-3V3UP-HFTR-ND | 144-CPDV5-3V3UP-HF | 1162914-CPDV5-3V3UP-HF | CPDV5-3V3UP-HF | CPDV5-3V3UP-HF |
| Product Name | TVS Diodes | 3.3V TVS Protection Diode | END - OF - LIFE - CPDV5-3V3UP-HF | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | |||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SOT353 | ||
| Peak Pulse Power | 40 watts | ||||
| VC | 8 volts |