Win Source Part Number: 1362345-CPDV3V0-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: CPDV3V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 20V
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: Yes
20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3VWM 20VC SOD323 Product overview: CPDV3V0-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDV3V0-HF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362345-CPDV3V0-HF | 641-CPDV3V0-HFTR-ND | 144-CPDV3V0-HF |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 20 volts | 20 volts | |
| VBR | 4 volts | 4 volts |