Manufacturer: Comchip Technology
Win Source Part Number: 1030121-CPDV3-5V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030121-CPDV3-5V0U |
| Product Name | TVS - TVS - Diodes - CPDV3-5V0U |
| Package | SOT323; SOT-323 |