Manufacturer: Comchip Technology
Win Source Part Number: 1030120-CPDV3-5V0C-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Clamp Ipp Tvs Diode Surface Mount SOT-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030120-CPDV3-5V0C-HF | CPDV3-5V0C-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDV3-5V0C-HF | TVS Diodes |
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |