Comchip Technology Corporation TVS Diodes CPDUR5V0R-HF

Description
13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1526-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1526-1-ND
TVS Diodes 641-1526-1-ND
13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-1526-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1526-2-ND
TVS Diodes 641-1526-2-ND
13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-1526-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1526-6-ND
TVS Diodes 641-1526-6-ND
13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

13V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Protection Diode - 144-CPDUR5V0R-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDUR5V0R-HF
TVS Protection Diode 144-CPDUR5V0R-HF
TVS DIODE 5VWM 13VC 0603/SOD523F Product overview: CPDUR5V0R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR5V0R-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13VC 0603/SOD523F Product overview: CPDUR5V0R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR5V0R-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDUR5V0R-HF - 1030119-CPDUR5V0R-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDUR5V0R-HF
1030119-CPDUR5V0R-HF
TVS - TVS - Diodes - CPDUR5V0R-HF 1030119-CPDUR5V0R-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030119-CPDUR5V0R-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 20pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 12A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030119-CPDUR5V0R-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 20pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 12A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1526-1-ND 144-CPDUR5V0R-HF 1030119-CPDUR5V0R-HF
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CPDUR5V0R-HF
Configuration Single Single
Package 0603 (1608 Metric) Tape & Reel (TR) SOD-523; 0603/SOD-523F
VC 13 volts 13 volts
VBR 5.6 volts 5.6 volts
IFSM 12 amps
Unlock Full Specs
to access all available technical data