Manufacturer: Comchip Technology
Win Source Part Number: 1162905-CPDUR5V0CSP-
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
20V Clamp 3A Ipp Tvs Diode Surface Mount 0603/SOD-523F
20V Clamp 3A Ipp Tvs Diode Surface Mount 0603/SOD-523F
20V Clamp 3A Ipp Tvs Diode Surface Mount 0603/SOD-523F
TVS DIODE 5VWM 20VC 0603/SOD523F Product overview: CPDUR5V0CSP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR5V0CSP-HF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 20VC 0603/SOD523F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162905-CPDUR5V0CSP-HF | 641-CPDUR5V0CSP-HFDKR-ND | 144-CPDUR5V0CSP-HF | CPDUR5V0CSP-HF |
| Product Name | TVS - TVS - Diodes - CPDUR5V0CSP-HF | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0603 (1608 Metric) | Tape & Reel (TR) | 2-SMD, No Lead | |
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | |
| VC | 20 volts | 20 volts | ||
| VBR | 6 volts | 6 volts |