15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
Win Source Part Number: 1052990-CPDUR5V0
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Alternative Parts (Cross-Reference): VCUT07B1-HD1-G4-08; D5V0L1B2WS-7; D5V0L1B2T-7; D5V0L1B2LP-7B; P6KE8.2CA; SP1007-01WTG;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1220-2,641-1220-
Base Product Number: CPDUR5
TVS DIODE 5VWM 15VC 0603/SOD523F Product overview: CPDUR5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR5V0 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1220-1-ND | 1052990-CPDUR5V0 | 144-CPDUR5V0 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | 0603 (1608 Metric) | 2-SMD, No Lead | Tape & Reel (TR) |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |
| VC | 15 volts | 15 volts | |
| VBR | 5.1 volts | 5.1 volts |