47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1257-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, No Lead |
| Peak Pulse Power | 47 watts |