ESD Protection Diodes / TVS Diodes VR:12V,IZ:1mA Product overview: CPDUR12V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 1mA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 1mA, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-CPDUR12V0U-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1162902-CPDUR12V0U-H
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 2040-CPDUR12V0U-HF | 1162902-CPDUR12V0U-HF |
| Product Name | 12V 1mA TVS Protection Diode | END - OF - LIFE - CPDUR12V0U-HF |
| Configuration | Single |