Alternative Parts (Cross-Reference): Cross
Manufacturer: Comchip Technology
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13V
Voltage - Clamping (Max) @ Ipp: 25V
TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDUR12V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR12V can be used for catalog matching and distributor lookup.
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
TVS DIODE 12VWM 25VC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDUR12V | 641-1256-2-ND | 186-CPDUR12V | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | 25V TVS Protection Diode | TVS Diodes | TVS DIODE 12VWM 25VC 0603 |
| VC | 25 volts | 25 volts | 25 volts | |
| VBR | 13 volts | 13 volts | 17 volts | |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | 0603 (1608 Metric) | 2-SMD, No Lead |