Manufacturer: Comchip Technology
Win Source Part Number: 1030115-CPDUR12V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDUR12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDUR12V-HF can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25V 0603/SOD523F
1A@8/20us 25V 25W 13V 12V SOD-523F(0603) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030115-CPDUR12V-HF | 641-2082-1-ND | 144-CPDUR12V-HF | CPDUR12V-HF | CPDUR12V-HF |
| Product Name | TVS - TVS - Diodes - CPDUR12V-HF | TVS Diodes | 25V TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | SOD-523; 0603/SOD-523F | 0603 (1608 Metric) | Tape & Reel (TR) | 2-SMD, No Lead | SOD-523 |
| VWM | 12 volts | ||||
| IPPM | 1 amps | 1 amps | |||
| VC | 25 volts | 25 volts | 25 volts | 25 volts | |
| VBR | 13 volts | 13 volts | 13 volts | 13 volts |