20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 1030114-CPDUC5V0USP-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0603C/SOD-523F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.4V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 60W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TVS DIODE 5VWM 20V 0603C/SOD523F
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1765-2-ND | 1030114-CPDUC5V0USP-HF | CPDUC5V0USP-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDUC5V0USP-HF | TVS Diodes |
| Configuration | Single | ||
| Package | 0603 (1608 Metric) | SOD-523; 0603C/SOD-523F | 0603 (1608 Metric) |
| Peak Pulse Power | 60 watts | 60 watts | |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 5.4 volts | 5.4 volts | 5.4 volts |