TVS DIODE 36VWM 59VC 0603C
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDUC36VAS-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | 0603 (1608 Metric) |
| Peak Pulse Power | 118 watts |