12V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
12V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
12V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDU5V0UT-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, No Lead |
| Peak Pulse Power | 180 watts |
| VC | 12 volts |